Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 950402AFLF 950402AFLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182786-950402AFLF Operating Supply Voltage: 3.3 V Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182786-950402AFLF Operating Supply Voltage: 3.3 V Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 950402AFLF - 1182786-950402AFLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 950402AFLF
1182786-950402AFLF
Custom Parts - Custom Parts (0 - A) - 950402AFLF 1182786-950402AFLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182786-950402AFLF Operating Supply Voltage: 3.3 V Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182786-950402AFLF
Operating Supply Voltage: 3.3 V
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1182786-950402AFLF
Product Name Custom Parts - Custom Parts (0 - A) - 950402AFLF
Unlock Full Specs
to access all available technical data