Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 950401CFLFT 950401CFLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159207-950401CFLFT Length: 15.9 mm Thickness: 2.3 mm Number of Pins: 48 Width: 7.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159207-950401CFLFT Length: 15.9 mm Thickness: 2.3 mm Number of Pins: 48 Width: 7.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 950401CFLFT - 1159207-950401CFLFT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 950401CFLFT
1159207-950401CFLFT
Custom Parts - Custom Parts (0 - A) - 950401CFLFT 1159207-950401CFLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159207-950401CFLFT Length: 15.9 mm Thickness: 2.3 mm Number of Pins: 48 Width: 7.5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159207-950401CFLFT
Length: 15.9 mm
Thickness: 2.3 mm
Number of Pins: 48
Width: 7.5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1159207-950401CFLFT
Product Name Custom Parts - Custom Parts (0 - A) - 950401CFLFT
Unlock Full Specs
to access all available technical data