AMD CPU Clock/Frequency Synthesizer IC Output 48-SSOP
IC CLOCK CHIP PROGR AMDK7 48SSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 94230BFLF-ND | 94230BFLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount |