Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP
IC DDR PLL ZD BUFFER 28-SSOP
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 266MHz Output 28-SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 93777BFLF-ND | 93777BFLF | 93777BFLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 3.3 volts | 3.3 volts |