Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 93722CFLFT 93722CFLFT

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989902-93722CFLFT Length: 10.2 mm Mounting: SMD (SMT) Thickness: 1.73 mm Number of Pins: 28 Width: 5.3 mm Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989902-93722CFLFT Length: 10.2 mm Mounting: SMD (SMT) Thickness: 1.73 mm Number of Pins: 28 Width: 5.3 mm Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 93722CFLFT - 989902-93722CFLFT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 93722CFLFT
989902-93722CFLFT
OEM Parts - OEM Parts (0 - 9) - 93722CFLFT 989902-93722CFLFT
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989902-93722CFLFT Length: 10.2 mm Mounting: SMD (SMT) Thickness: 1.73 mm Number of Pins: 28 Width: 5.3 mm Categories: OEM Parts(0-9) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989902-93722CFLFT
Length: 10.2 mm
Mounting: SMD (SMT)
Thickness: 1.73 mm
Number of Pins: 28
Width: 5.3 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989902-93722CFLFT
Product Name OEM Parts - OEM Parts (0 - 9) - 93722CFLFT
Unlock Full Specs
to access all available technical data