Renesas Electronics Corporation Application Specific Clock/Timing 93716AGLF

Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP
Datasheet
Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 93716AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
93716AGLF
Application Specific Clock/Timing 93716AGLF
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 93716AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
93716AGLF
Clock/Timing - Application Specific 93716AGLF
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 93716AGLF 93716AGLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CYW150OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 150 MHz
View Details
2 suppliers
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers