Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 93716AFLF

Description
Win Source Part Number: 1198433-93716AFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 233MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR Voltage - Supply: 2.3V ~ 2.7V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2410-5,ICS93716A FLF-ND,ICS93716AFLF Base Product Number: 93716A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1198433-93716AFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 233MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR Voltage - Supply: 2.3V ~ 2.7V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2410-5,ICS93716A FLF-ND,ICS93716AFLF Base Product Number: 93716A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1198433-93716AFLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1198433-93716AFLF
Win Source Part Number: 1198433-93716AFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 233MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR Voltage - Supply: 2.3V ~ 2.7V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2410-5,ICS93716A FLF-ND,ICS93716AFLF Base Product Number: 93716A Product Status: Obsolete

Win Source Part Number: 1198433-93716AFLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 233MHz
Number of Circuits: 1
Standard Package: 47
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2410-5,ICS93716AFLF-ND,ICS93716AFLF
Base Product Number: 93716A
Product Status: Obsolete

Buy Now Datasheet
233MHZ SSOP Clock and Timing IC - 314-93716AFLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
233MHZ SSOP Clock and Timing IC
314-93716AFLF
233MHZ SSOP Clock and Timing IC 314-93716AFLF
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-SSOP Product overview: 93716AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, SSOP, Clock and Timing IC, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-93716AFLF can be used for catalog matching and distributor lookup.

IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-SSOP Product overview: 93716AFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, SSOP, Clock and Timing IC, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-93716AFLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 93716AFLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
93716AFLF
Application Specific Clock/Timing 93716AFLF
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-SSOP

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 28-SSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 93716AFLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
93716AFLF
Clock/Timing - Application Specific 93716AFLF
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1198433-93716AFLF 314-93716AFLF 93716AFLF 93716AFLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific 233MHZ SSOP Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Driver Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; 28-SSOP (0.209", 5.30mm Width) Tube Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2302SXC-1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers