PCI Express (PCIe) Clock Synthesizer IC 100MHz 1 Output 64-TSSOP
IC CLOCK SYNTHESIZER 64TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 800-3201-5-ND | 932SQL456AGLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Synthesizer; Clock Generator | Clock Generator |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; "64-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |