PCI Express (PCIe) Clock Synthesizer IC 100MHz 1 Output 64-VFQFPN (9x9)
VFQFPN 9.00X9.00X0.90 MM, 0.50MM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 800-932SQL450BKLFTTR-ND | 932SQL450BKLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Synthesizer; Clock Generator | Clock Generator |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount |