IC CLOCK GENERATOR 64TSSOP Product overview: 932SQ426AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-932SQ426AGLF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 858621-932SQ426AGLF
Operating Temperature Range: 0°C ~ 70°C
Features: IC 100MHz 64-TFSOP (0.240", 6.10mm Width)
Package: 64-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 932SQ426
Categories: Integrated Circuits (ICs)
Case / Package: 64-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"IC 100MHz 1 64-TFSOP (0.240"", 6.10mm Width)"
IC CLOCK GENERATOR 64TSSOP
IC CLOCK GENERATOR 64TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-932SQ426AGLF | 858621-932SQ426AGLF | 800-3200-5-ND | 932SQ426AGLF | 932SQ426AGLF |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 932SQ426AGLF | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Tube | Surface Mount; 64-TSSOP | Surface Mount; "64-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 100 MHz | 100 MHz | 100 MHz | 100 MHz |