Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 92HD89D3X5PRGXZBX 92HD89D3X5PRGXZBX

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041645-92HD89D3X5PR GXZBX Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041645-92HD89D3X5PR GXZBX Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 92HD89D3X5PRGXZBX - 1041645-92HD89D3X5PRGXZBX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 92HD89D3X5PRGXZBX
1041645-92HD89D3X5PRGXZBX
OEM Parts - OEM Parts (0 - 9) - 92HD89D3X5PRGXZBX 1041645-92HD89D3X5PRGXZBX
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041645-92HD89D3X5PR GXZBX Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041645-92HD89D3X5PRGXZBX
Length: 7 mm
Mounting: SMD (SMT)
Thickness: 1.4 mm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts(0-9)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041645-92HD89D3X5PRGXZBX
Product Name OEM Parts - OEM Parts (0 - 9) - 92HD89D3X5PRGXZBX
Unlock Full Specs
to access all available technical data

Similar Products