Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 92HD81B1C5NLGXUAX8 92HD81B1C5NLGXUAX8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006287-92HD81B1C5NL GXUAX8 Packaging: Tape & Reel Type: General Purpose Length: 7 mm Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: OEM Parts(0-9) Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006287-92HD81B1C5NL GXUAX8 Packaging: Tape & Reel Type: General Purpose Length: 7 mm Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: OEM Parts(0-9) Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 92HD81B1C5NLGXUAX8 - 1006287-92HD81B1C5NLGXUAX8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 92HD81B1C5NLGXUAX8
1006287-92HD81B1C5NLGXUAX8
OEM Parts - OEM Parts (0 - 9) - 92HD81B1C5NLGXUAX8 1006287-92HD81B1C5NLGXUAX8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006287-92HD81B1C5NL GXUAX8 Packaging: Tape & Reel Type: General Purpose Length: 7 mm Thickness: 900 µm Number of A/D Converters: 2 Number of Pins: 48 Number of D/A Converters: 2 Width: 7 mm Categories: OEM Parts(0-9) Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006287-92HD81B1C5NLGXUAX8
Packaging: Tape & Reel
Type: General Purpose
Length: 7 mm
Thickness: 900 µm
Number of A/D Converters: 2
Number of Pins: 48
Number of D/A Converters: 2
Width: 7 mm
Categories: OEM Parts(0-9)
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1006287-92HD81B1C5NLGXUAX8
Product Name OEM Parts - OEM Parts (0 - 9) - 92HD81B1C5NLGXUAX8
Unlock Full Specs
to access all available technical data