Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 92HD75B2X3NLGXYBX8 92HD75B2X3NLGXYBX8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161194-92HD75B2X3NL GXYBX8 Length: 5 mm Thickness: 1 mm Number of Pins: 32 Width: 5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161194-92HD75B2X3NL GXYBX8 Length: 5 mm Thickness: 1 mm Number of Pins: 32 Width: 5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 92HD75B2X3NLGXYBX8 - 1161194-92HD75B2X3NLGXYBX8 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 92HD75B2X3NLGXYBX8
1161194-92HD75B2X3NLGXYBX8
Custom Parts - Custom Parts (0 - A) - 92HD75B2X3NLGXYBX8 1161194-92HD75B2X3NLGXYBX8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161194-92HD75B2X3NL GXYBX8 Length: 5 mm Thickness: 1 mm Number of Pins: 32 Width: 5 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161194-92HD75B2X3NLGXYBX8
Length: 5 mm
Thickness: 1 mm
Number of Pins: 32
Width: 5 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1161194-92HD75B2X3NLGXYBX8
Product Name Custom Parts - Custom Parts (0 - A) - 92HD75B2X3NLGXYBX8
Unlock Full Specs
to access all available technical data

Similar Products