Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 92HD73E1X5PRGXC1X 92HD73E1X5PRGXC1X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041637-92HD73E1X5PR GXC1X Packaging: Bulk Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041637-92HD73E1X5PR GXC1X Packaging: Bulk Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 92HD73E1X5PRGXC1X - 1041637-92HD73E1X5PRGXC1X - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 92HD73E1X5PRGXC1X
1041637-92HD73E1X5PRGXC1X
OEM Parts - OEM Parts (0 - 9) - 92HD73E1X5PRGXC1X 1041637-92HD73E1X5PRGXC1X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041637-92HD73E1X5PR GXC1X Packaging: Bulk Length: 7 mm Mounting: SMD (SMT) Thickness: 1.4 mm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041637-92HD73E1X5PRGXC1X
Packaging: Bulk
Length: 7 mm
Mounting: SMD (SMT)
Thickness: 1.4 mm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts(0-9)
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041637-92HD73E1X5PRGXC1X
Product Name OEM Parts - OEM Parts (0 - 9) - 92HD73E1X5PRGXC1X
Unlock Full Specs
to access all available technical data

Similar Products