Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 92HD71B5X3NLGXB3X 92HD71B5X3NLGXB3X

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027735-92HD71B5X3NL GXB3X Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027735-92HD71B5X3NL GXB3X Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 92HD71B5X3NLGXB3X - 1027735-92HD71B5X3NLGXB3X - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 92HD71B5X3NLGXB3X
1027735-92HD71B5X3NLGXB3X
OEM Parts - OEM Parts (0 - 9) - 92HD71B5X3NLGXB3X 1027735-92HD71B5X3NLGXB3X
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027735-92HD71B5X3NL GXB3X Length: 7 mm Thickness: 900 µm Number of Pins: 48 Width: 7 mm Categories: OEM Parts(0-9) Sampling Rate: 192 ksps Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 3.135 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027735-92HD71B5X3NLGXB3X
Length: 7 mm
Thickness: 900 µm
Number of Pins: 48
Width: 7 mm
Categories: OEM Parts(0-9)
Sampling Rate: 192 ksps
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.135 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1027735-92HD71B5X3NLGXB3X
Product Name OEM Parts - OEM Parts (0 - 9) - 92HD71B5X3NLGXB3X
Unlock Full Specs
to access all available technical data