Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041621-9250BF-28LFT
Packaging: Tape & Reel
Length: 18.4 mm
Mounting: SMD (SMT)
Number of Elements: 1
Thickness: 2.3 mm
Number of Pins: 56
Width: 7.5 mm
Categories: OEM Parts(0-9)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 2.375 V
Nominal Supply Current: 450 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041621-9250BF-28LFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9250BF-28LFT |