Intel CPU Servers Clock/Frequency Generator IC 133.3MHz 1 Output 56-SSOP
Intel CPU Servers Clock/Frequency Generator IC 133.3MHz 1 Output 56-SSOP
IC FREQ GENERATOR/BUFFER 56-SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9250BF-27LF-ND | 9250BF-27LF | 9250BF-27LF |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |