Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 500MHz 1 Output 28-TSSOP
Memory, RDRAM; Extreme Data Rate (XDR™) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 500MHz 1 Output 28-TSSOP
IC CLOCK GEN RAMBUS XDR 28-TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9214DGLF-ND | 9214DGLF | 9214DGLF |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts |