Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP
Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP
IC CLK GEN DIRECT RAMBUS 24-SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1816-2-ND | 9212AF-13LFT | 9212AF-13LFT |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |