Renesas Electronics Corporation Application Specific Clock/Timing 9212AF-13LF

Description
Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP
Request a Quote Datasheet
Description
Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9212AF-13LF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9212AF-13LF-ND
Application Specific Clock/Timing 9212AF-13LF-ND
Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP

Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 9212AF-13LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9212AF-13LF
Clock/Timing - Application Specific 9212AF-13LF
IC CLK GEN DIRECT RAMBUS 24-SSOP

IC CLK GEN DIRECT RAMBUS 24-SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - 9212AF-13LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9212AF-13LF
Application Specific Clock/Timing 9212AF-13LF
Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP

Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9212AF-13LF-ND 9212AF-13LF 9212AF-13LF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY7B9973V-AXC - 916336-CY7B9973V-AXC - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 52-TQFP (10x10)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
7 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers