IC CLK GEN DIRECT RAMBUS 24-SSOP
Memory, RDRAM Clock/Frequency Generator IC 600MHz 1 Output 24-QSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9212AF-13LF-IN0 | 9212AF-13LF-IN0 |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Frequency | 600 MHz | 600 MHz |
| Bus Interface | Clock |