Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153835-91857AGT
Packaging: Tape and Reel
Length: 12.5 mm
Number of Elements: 1
Thickness: 1 mm
Number of Pins: 48
Width: 6.1 mm
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153835-91857AGT |
| Product Name | Custom Parts - Custom Parts (0 - A) - 91857AGT |