IC CLOCK DRIVER 48TSSOP Product overview: 91857AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-91857AGLF can be used for catalog matching and distributor lookup.
IC CLOCK DRIVER 48TSSOP
Clock Driver IC 230MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC CLOCK DRIVER SSTL_2 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-91857AGLF | 91857AGLF | 91857AGLF | 91857AGLF |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | SSTL-2 | SSTL-2 | SSTL-2 | |
| Package Type | Tube | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | |
| Frequency | 230 MHz | 230 MHz | 230 MHz | 230 MHz |