Video Genlock Clock/Frequency Generator IC 37.5MHz 1 Output 8-SOIC
IC CLK FREQ GEN VID GENLOCK
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 9173B-15CS08LFT | 9173B-15CS08LFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 4.75 to 5.25 volts |