The ICS91718 is a Spread Spectrum Clock Generator designed for mobile PC and LCD panel applications. It operates with input frequencies ranging from 14.318 MHz to 80 MHz and utilizes spread spectrum techniques to achieve EMI peak reduction of 7-14 dB across the 3rd to 19th harmonics. The modulation frequency is adjustable between 20 kHz and 40 kHz, with spread percentage and type programmable via I²C. This clock generator features a supply voltage of 3.3V ±0.3V, a cycle-to-cycle jitter of less than 150 ps, and an output duty cycle of 45/55%. It is rated for operation up to +85°C and comes in an 8-pin SOIC package. The device includes multiple input select functionalities for different output configurations, making it versatile for various applications.
"Clock Generator IC 80MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC CLOCK GENERATOR 8SOIC
IC CLOCK GENERATOR LOW EMI 8SOIC
Clock Generator IC 80MHz 1 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 91718CMLF-ND | 91718CMLF | 91718CMLF | 91718CMLF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |