Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227156-9112M07LF
Packaging: Bulk
Number of Elements: 1
Number of Pins: 8
Categories: Custom Parts
Case / Package: SOIC
Alternative Parts (Cross-Reference): 9112M-07LF;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 65 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1227156-9112M07LF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 9112M07LF |