"Zero Delay Buffer IC 133MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC ZD BUFFER 16SOIC Product overview: 9112BM-17LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9112BM-17LFT can be used for catalog matching and distributor lookup.
IC BUFFER ZD HI PERFORM 16-SOIC
IC ZD BUFFER 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 9112BM-17LFT-ND | 728-9112BM-17LFT | 9112BM-17LFT | 9112BM-17LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Zero Delay Buffer; Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 2.97 to 5.5 volts | 2.97 to 5.5 volts | 2.97 to 5.5 volts |