Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BF-17LF 9112BF-17LF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858585-9112BF-17LF Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133MHz 1 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9112BF-17LF, ICS9112BF-17LF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858585-9112BF-17LF Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133MHz 1 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9112BF-17LF, ICS9112BF-17LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BF-17LF - 858585-9112BF-17LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BF-17LF
858585-9112BF-17LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BF-17LF 858585-9112BF-17LF
Manufacturer: Renesas Electronics America Win Source Part Number: 858585-9112BF-17LF Operating Temperature Range: 0°C ~ 70°C Features: Zero Delay Buffer IC 133MHz 1 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 97 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9112BF-17LF, ICS9112BF-17LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858585-9112BF-17LF
Operating Temperature Range: 0°C ~ 70°C
Features: Zero Delay Buffer IC 133MHz 1 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9112
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 97
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9112BF-17LF, ICS9112BF-17LF-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 858585-9112BF-17LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BF-17LF
Package Type SOP; QSOP; 16-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Operational Amplifier IC - 687-LT1101CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
1218MHz 75Ohm Rf Amplifier - 860-QPB7425TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-89-3
View Details