IC PLL ZERO DELAY BUFFER 8SOIC Product overview: 9112AM-16LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9112AM-16LF can be used for catalog matching and distributor lookup.
"PLL Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC PLL ZERO DELAY BUFFER 8SOIC
IC BUFFER ZD HI PERFORM 8SOIC
PLL Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-9112AM-16LF | 800-2080-ND | 9112AM-16LF | 9112AM-16LF | 9112AM-16LF |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | Clock | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |