"PLL Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
IC PLL ZERO DELAY BUFFER 8TSSOP Product overview: 9112AG-16LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9112AG-16LFT can be used for catalog matching and distributor lookup.
IC BUFFER ZD HI PERFORM 8-TSSOP
PLL Zero Delay Buffer IC 133MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC PLL ZERO DELAY BUFFER 8TSSOP
IC BUFFER ZD HI PERFORM 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 9112AG-16LFT-ND | 728-9112AG-16LFT | 9112AG-16LFT | 9112AG-16LFT | 9112AG-16LFT | 9112AG-16LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Zero Delay Buffer; Clock Generator | PLL Zero Delay Buffer; Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |