Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LF 9112AG-16LF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908696-9112AG-16LF Operating Temperature Range: 0°C ~ 70°C Features: PLL Zero Delay Buffer IC 133MHz 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-4001, ICS9112AG-16LF-ND, 800-4001, ICS9112AG-16LF, 9112AG-16LF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908696-9112AG-16LF Operating Temperature Range: 0°C ~ 70°C Features: PLL Zero Delay Buffer IC 133MHz 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-4001, ICS9112AG-16LF-ND, 800-4001, ICS9112AG-16LF, 9112AG-16LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LF - 908696-9112AG-16LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LF
908696-9112AG-16LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LF 908696-9112AG-16LF
Manufacturer: Renesas Electronics America Win Source Part Number: 908696-9112AG-16LF Operating Temperature Range: 0°C ~ 70°C Features: PLL Zero Delay Buffer IC 133MHz 8-TSSOP (0.173", 4.40mm Width) Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9112 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -800-4001, ICS9112AG-16LF-ND, 800-4001, ICS9112AG-16LF, 9112AG-16LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908696-9112AG-16LF
Operating Temperature Range: 0°C ~ 70°C
Features: PLL Zero Delay Buffer IC 133MHz 8-TSSOP (0.173", 4.40mm Width)
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9112
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-4001, ICS9112AG-16LF-ND, 800-4001, ICS9112AG-16LF, 9112AG-16LF-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908696-9112AG-16LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LF
Package Type SSOP; SOP; TSSOP; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1904343 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
 - BGM7MHLL4L12E6327XTSA1 - Rochester Electronics
Specs
Device Type Amplifiers
Standards and Certifications RoHS
Package Type QFN12
View Details
2 suppliers
7.0 GHz 10 W Rf Amplifier - 860-QPA1019TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details