Renesas Electronics Corporation Application Specific Clock/Timing 9107C-05CS08LFT

Description
CPU Clock/Frequency Generator IC 120MHz 1 Output 8-SOIC
Request a Quote Datasheet
Description
CPU Clock/Frequency Generator IC 120MHz 1 Output 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 9107C-05CS08LFT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
9107C-05CS08LFT-ND
Application Specific Clock/Timing 9107C-05CS08LFT-ND
CPU Clock/Frequency Generator IC 120MHz 1 Output 8-SOIC

CPU Clock/Frequency Generator IC 120MHz 1 Output 8-SOIC

Buy Now Datasheet
Application Specific Clock/Timing - 9107C-05CS08LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
9107C-05CS08LFT
Application Specific Clock/Timing 9107C-05CS08LFT
CPU Clock/Frequency Generator IC 120MHz 1 Output 8-SOIC

CPU Clock/Frequency Generator IC 120MHz 1 Output 8-SOIC

Buy Now Datasheet
Clock/Timing - Application Specific - 9107C-05CS08LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9107C-05CS08LFT
Clock/Timing - Application Specific 9107C-05CS08LFT
IC CPU FREQ GENERATOR 8-SOIC

IC CPU FREQ GENERATOR 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9107C-05CS08LFT-ND 9107C-05CS08LFT 9107C-05CS08LFT
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers