Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Energy Metering 90E32ERGI8

Description
Win Source Part Number: 1315386-90E32ERGI8 Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Supply: 25mA Input Impedance: 50kOhm, 80kOhm, 120kOhm Measurement Error: 0.5% Voltage - I/O High: 2.8V, 3.6V Voltage - I/O Low: 0.4V, 0.8V Meter Type: 3 Phase Voltage - Supply: 2.8 V ~ 3.6 V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 90E32
Request a Quote
Description
Win Source Part Number: 1315386-90E32ERGI8 Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Supply: 25mA Input Impedance: 50kOhm, 80kOhm, 120kOhm Measurement Error: 0.5% Voltage - I/O High: 2.8V, 3.6V Voltage - I/O Low: 0.4V, 0.8V Meter Type: 3 Phase Voltage - Supply: 2.8 V ~ 3.6 V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 90E32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Energy Metering - 1315386-90E32ERGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Energy Metering
1315386-90E32ERGI8
Integrated Circuits (ICs) - PMIC - Energy Metering 1315386-90E32ERGI8
Win Source Part Number: 1315386-90E32ERGI8 Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Supply: 25mA Input Impedance: 50kOhm, 80kOhm, 120kOhm Measurement Error: 0.5% Voltage - I/O High: 2.8V, 3.6V Voltage - I/O Low: 0.4V, 0.8V Meter Type: 3 Phase Voltage - Supply: 2.8 V ~ 3.6 V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 90E32

Win Source Part Number: 1315386-90E32ERGI8
Category: Integrated Circuits (ICs)>PMIC - Energy Metering
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Current - Supply: 25mA
Input Impedance: 50kOhm, 80kOhm, 120kOhm
Measurement Error: 0.5%
Voltage - I/O High: 2.8V, 3.6V
Voltage - I/O Low: 0.4V, 0.8V
Meter Type: 3 Phase
Voltage - Supply: 2.8 V ~ 3.6 V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 90E32

Buy Now
Energy Metering - 90E32ERGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Energy Metering
90E32ERGI8
Energy Metering 90E32ERGI8
3 Phase Meter IC 48-TQFP (7x7)

3 Phase Meter IC 48-TQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1315386-90E32ERGI8 90E32ERGI8
Product Name Integrated Circuits (ICs) - PMIC - Energy Metering Energy Metering
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details