The 8V97052NLGI is a high-resolution wideband RF synthesizer and phase-locked loop (PLL) designed for applications requiring precise frequency synthesis. It supports an output frequency range from 34.375 MHz to 4400 MHz and can utilize either an on-chip or external voltage-controlled oscillator (VCO). The device features a fractional-N synthesizer with a 16-bit integer and 32-bit fractional/32-bit modulus, allowing for fine frequency adjustments. This synthesizer offers a single differential output with programmable power levels ranging from -4 dBm to +11.5 dBm and includes a mute function that can be controlled via a SPI interface. The device operates with a single 3.3V supply and is compatible with both 3.3V and 1.8V logic levels. It has a typical power consumption of 380 mW and operates over an ambient temperature range of -40°C to +85°C. The 8V97052NLGI is suitable for various applications, including wireless infrastructure, instrumentation, test equipment, and military and aerospace systems. Its low phase noise performance, with a typical value of -133 dBc/Hz at a 1 MHz offset for a 2 GHz local oscillator, makes it ideal for high-performance RF applications. The device is packaged in a compact 32-VFQFPN format, measuring 5 mm x 5 mm.
RF IC VCO/PLL Synthesizer General Purpose 34.375MHz ~ 4.4GHz SPI Interface 32-VFQFPN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 8V97052NLGI |
| Product Name | RF Misc ICs and Modules |