IC CLOCK GENERATOR 32VFQFPN Product overview: 8V97051NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V97051NLGI8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319946-8V97051NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Clock Generator
Frequency - Max: 4.4GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
Other Part Number: 800-8V97051NLGI8TR
Base Product Number: 8V97051
RoHS Status: ROHS3 Compliant
IC CLOCK GENERATOR 32VFQFPN
VFQFPN 5.00X5.00X0.90 MM, 0.50MM
VFQFPN 5.00X5.00X0.90 MM, 0.50MM
Clock Generator IC 4.4GHz 1 32-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8V97051NLGI8 | 1319946-8V97051NLGI8 | 8V97051NLGI8 | 8V97051NLGI8 | 8V97051NLGI8 | 8V97051NLGI8 |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | 1 | LVCMOS | CMOS; LVCMOS | |
| Package Type | Tape & Reel (TR) | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 310 MHz | 4400 MHz | 4400 MHz | 4400 MHz | 4400 MHz |