Renesas Electronics Corporation 250MHZ Clock and Timing IC 8V89308ANLGI8

Description
IC CLK SYNTH PLL 250MHZ 32VFQFN Product overview: 8V89308ANLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V89308ANLGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK SYNTH PLL 250MHZ 32VFQFN Product overview: 8V89308ANLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V89308ANLGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250MHZ Clock and Timing IC
728-8V89308ANLGI8
250MHZ Clock and Timing IC 728-8V89308ANLGI8
IC CLK SYNTH PLL 250MHZ 32VFQFN Product overview: 8V89308ANLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V89308ANLGI8 can be used for catalog matching and distributor lookup.

IC CLK SYNTH PLL 250MHZ 32VFQFN Product overview: 8V89308ANLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 250MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V89308ANLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 800-8V89308ANLGI8TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-8V89308ANLGI8TR-ND
Clock Generators, PLLs, Frequency Synthesizers 800-8V89308ANLGI8TR-ND
IC 156.25MHz 1 32-VFQFN Exposed Pad

IC 156.25MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V89308ANLGI8
874399-8V89308ANLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V89308ANLGI8 874399-8V89308ANLGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 874399-8V89308ANLGI8 Series: FemtoClock® Operating Temperature Range: -40°C ~ 85°C Features: IC 156.25MHz 1 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 8V89308 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT8V89308ANLGI8, IDT8V89308ANLGI8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874399-8V89308ANLGI8
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: IC 156.25MHz 1 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8V89308
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT8V89308ANLGI8, IDT8V89308ANLGI8-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V89308ANLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8V89308ANLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8V89308ANLGI8
IC CLK SYNTH PLL 250MHZ 32VFQFN

IC CLK SYNTH PLL 250MHZ 32VFQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V89308ANLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8V89308ANLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8V89308ANLGI8
IC CLK SYNTH PLL 250MHZ 32VFQFN

IC CLK SYNTH PLL 250MHZ 32VFQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-8V89308ANLGI8 800-8V89308ANLGI8TR-ND 874399-8V89308ANLGI8 8V89308ANLGI8 8V89308ANLGI8
Product Name 250MHZ Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V89308ANLGI8 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Tape & Reel (TR) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFPN (5x5) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 156 MHz 156 MHz 156 MHz 156 MHz
Unlock Full Specs
to access all available technical data