IC CLOCK GENERATOR 72VFQFPN Product overview: 8V89307BNLG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V89307BNLG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1208936-8V89307BNLG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 168
Mounting: SMD (SMT)
Package / Case: 72-VFQFN Exposed Pad
Supplier Device Package: 72-VFQFPN (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3160
Base Product Number: 8V89307
Clock Generator IC 622.08MHz 1 72-VFQFN Exposed Pad
IC CLOCK GENERATOR 72VFQFPN
IC CLOCK GENERATOR 72VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8V89307BNLG | 1208936-8V89307BNLG | 8V89307BNLG | 8V89307BNLG | 8V89307BNLG |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Tray | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.31 to 3.46 volts | 3.31 to 3.46 volts | 3.31 to 3.46 volts | ||
| Frequency | 622 MHz | 622 MHz | 622 MHz |