Renesas Electronics Corporation Clock Buffers, Drivers 8V79S680NLGI

Description
Clock Fanout Buffer (Distribution), Divider IC 2:16 3GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 2:16 3GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-8V79S680NLGI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-8V79S680NLGI-ND
Clock Buffers, Drivers 800-8V79S680NLGI-ND
Clock Fanout Buffer (Distribution), Divider IC 2:16 3GHz 64-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider IC 2:16 3GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321434-8V79S680NLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321434-8V79S680NLGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321434-8V79S680NLGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321434-8V79S680NLGI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Divider Frequency - Max: 3 GHz Number of Circuits: 4 Standard Package: 207 Mounting: Surface Mount Input: Clock Output: LVDS, LVPECL Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 64-VFQFPN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3864 Base Product Number: 8V79S680 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321434-8V79S680NLGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider
Frequency - Max: 3 GHz
Number of Circuits: 4
Standard Package: 207
Mounting: Surface Mount
Input: Clock
Output: LVDS, LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 64-VFQFPN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3864
Base Product Number: 8V79S680
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8V79S680NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8V79S680NLGI
Clock/Timing - Clock Buffers, Drivers 8V79S680NLGI
JESD204B COMPLIANT FANOUT BUFFER

JESD204B COMPLIANT FANOUT BUFFER

Supplier's Site Datasheet
Clk Divider/fanout Buffer, -40 To 85Degc; Clock Ic Type Renesas - 71AC4011 - Newark, An Avnet Company
Chicago, IL, United States
Clk Divider/fanout Buffer, -40 To 85Degc; Clock Ic Type Renesas
71AC4011
Clk Divider/fanout Buffer, -40 To 85Degc; Clock Ic Type Renesas 71AC4011
CLK DIVIDER/FANOUT BUFFER, -40 TO 85DEGC; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:16Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:64Pins; RoHS Compliant: Yes

CLK DIVIDER/FANOUT BUFFER, -40 TO 85DEGC; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:16Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFN; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-8V79S680NLGI-ND 1321434-8V79S680NLGI 8V79S680NLGI 71AC4011
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clk Divider/fanout Buffer, -40 To 85Degc; Clock Ic Type Renesas
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface LVPECL; LVDS ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; 64-VFQFN Exposed Pad Surface Mount; Surface Mount VFQFN
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI4122-D-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers