VFQFPN 9.00X9.00X0.90 MM, 0.50MM
Clock Generator IC 2.5GHz 1 64-VFQFN Exposed Pad
VFQFPN 9.00X9.00X0.90 MM, 0.50MM
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8V49NS1412NLGI8 | 8V49NS1412NLGI8 | 8V49NS1412NLGI8 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 2500 MHz | 2500 MHz | 2500 MHz |