Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 8V49NS0412NLGI8 8V49NS0412NLGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041555-8V49NS0412NL GI8 Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041555-8V49NS0412NL GI8 Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 8V49NS0412NLGI8 - 1041555-8V49NS0412NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 8V49NS0412NLGI8
1041555-8V49NS0412NLGI8
OEM Parts - OEM Parts (0 - 9) - 8V49NS0412NLGI8 1041555-8V49NS0412NLGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041555-8V49NS0412NL GI8 Length: 9 mm Thickness: 900 µm Number of Pins: 64 Width: 9 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041555-8V49NS0412NLGI8
Length: 9 mm
Thickness: 900 µm
Number of Pins: 64
Width: 9 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041555-8V49NS0412NLGI8
Product Name OEM Parts - OEM Parts (0 - 9) - 8V49NS0412NLGI8
Unlock Full Specs
to access all available technical data

Similar Products