IC CLOCK GENERATOR 64VFQFPN Product overview: 8V49NS0412NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V49NS0412NLGI can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 843981-8V49NS0412NLG
Features: Clock Generator IC 212.5MHz 1 64-VFQFN Exposed Pad
Package: Tray
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: 8V49NS0412
Categories: Integrated Circuits (ICs)
Case / Package: 64-VFQFPN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 207
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CLOCK GENERATOR 64QFN
IC CLOCK GENERATOR 64VFQFPN
Clock Generator IC 212.5MHz 1 64-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8V49NS0412NLGI | 843981-8V49NS0412NLGI | 8V49NS0412NLGI | 8V49NS0412NLGI | 8V49NS0412NLGI |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V49NS0412NLGI | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL |