Clock Generator IC 1GHz 1 64-VFQFN Exposed Pad
IC CLOCK GENERATOR 64-VFQFPN
IC CLOCK GENERATOR 64VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8V49NS0312NLGI8 | 8V49NS0312NLGI8 | 8V49NS0312NLGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | 1 | |
| Package Type | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |