Manufacturer: Renesas Electronics America
Win Source Part Number: 858559-8V41N012NLGI
Series: FemtoClock® NG
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 312.5MHz 1 72-VFQFN Exposed Pad
Package: Tray
Package: 72-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 72-VFQFPN (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-4203, 800-4203
IC CLOCK GENERATOR 72VFQFPN Product overview: 8V41N012NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V41N012NLGI can be used for catalog matching and distributor lookup.
IC CLOCK GENERATOR 72VFQFPN
Clock Generator IC 312.5MHz 1 72-VFQFN Exposed Pad
IC CLOCK GENERATOR 72VFQFPN
IC CLOCK GENERATOR 72VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858559-8V41N012NLGI | 728-8V41N012NLGI | 8V41N012NLGI | 8V41N012NLGI | 668-8V41N012NLGI | 8V41N012NLGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V41N012NLGI | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC CLOCK GENERATOR 72VFQFPN | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 72-VFQFPN (10x10) | Tray | Surface Mount; 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | HCSL, LVCMOS, LVTTL | CMOS; TTL; HCSL, LVCMOS, LVTTL | CMOS; TTL; HCSL, LVCMOS, LVTTL |