Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 1 GHz 32-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 250 MHz 32-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 8V34S208NLGI | 8V34S208NLGI |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers |
| Output Configuration | Inverting | Inverting |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |
| Switching Frequency | 1.00E6 kHz | 250000 kHz |