The 8V19N882NVGI is a high-performance FemtoClock® RF Sampling Clock Generator and Jitter Attenuator designed for wireless base station radio equipment. It features a dual-PLL architecture that provides jitter attenuation and frequency multiplication, optimizing phase noise performance for applications in 4G, 5G, and mmWave technologies. The device supports JESD204B and JESD204C standards, making it suitable for jitter-sensitive ADC and DAC circuits. With a low phase noise of -144.7 dBc/Hz at an 800 kHz offset and an integrated phase noise of 74 fs RMS, the 8V19N882NVGI ensures high-quality clock signals. It can generate clock output frequencies up to 3932.16 MHz using an internal VCO and up to 6 GHz with an external VCO. The device includes eight output channels with a total of 16 outputs, configurable integer clock frequency dividers, and deterministic phase delay capabilities. The 8V19N882NVGI operates with a supply voltage of 1.8V, 2.5V, or 3.3V and is housed in a 76-VFQFN package measuring 9 x 9 mm². It is rated for a temperature range of -40°C to +105°C, making it suitable for various environmental conditions. The integrated features, such as redundant clock inputs and a 3/4-wire SPI configuration interface, enhance its reliability and flexibility in demanding applications.
Clock Generator, Jitter Attenuator IC 6GHz 1 76-VFQFN Exposed Pad
CLK GEN, JITTER ATTENUATOR, VFQFPN-76 ROHS COMPLIANT: YES
16 OUTPUT RF SAMPLING CLOCK GENE
IC CLOCK GENERATOR 76VFQFN
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8V19N882NVGI | 36AJ5255 | 8V19N882NVGI | 8V19N882NVGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clk Gen, Jitter Attenuator, Vfqfpn-76 Rohs Compliant Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Yes; Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | 1 | ||
| Package Type | Surface Mount; 76-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.7 to 3.4 volts |