Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8V19N492NLGI

Description
IC FEMTOCLOCK NG JITTER 88VFQFPN
Datasheet
Description
IC FEMTOCLOCK NG JITTER 88VFQFPN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V19N492NLGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8V19N492NLGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8V19N492NLGI
IC FEMTOCLOCK NG JITTER 88VFQFPN

IC FEMTOCLOCK NG JITTER 88VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V19N492NLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8V19N492NLGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8V19N492NLGI
IC CLOCK SYNTHESIZER 88VFQFPN

IC CLOCK SYNTHESIZER 88VFQFPN

Supplier's Site
Pll Clk Generator, 2.94912Ghz; Clock Ic Type Renesas - 72AC7763 - Newark, An Avnet Company
Chicago, IL, United States
Pll Clk Generator, 2.94912Ghz; Clock Ic Type Renesas
72AC7763
Pll Clk Generator, 2.94912Ghz; Clock Ic Type Renesas 72AC7763
PLL CLK GENERATOR, 2.94912GHZ; Clock IC Type:PLL Clock Generator; Frequency:2.94912GHz ; No. of Outputs:5Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:-; No. of Pins:-; Operating Temperature Min:-; RoHS Compliant: Yes

PLL CLK GENERATOR, 2.94912GHZ; Clock IC Type:PLL Clock Generator; Frequency:2.94912GHz; No. of Outputs:5Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:-; No. of Pins:-; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8V19N492NLGI 8V19N492NLGI 72AC7763
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Pll Clk Generator, 2.94912Ghz; Clock Ic Type Renesas
Device Type Clock Generator Clock Synthesizer, Jitter Attenuator; Clock Generator PLL Clock Generator; Real Time Clock; Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2949 MHz 2949 MHz 2949 MHz
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details