Renesas Electronics Corporation Pll Clk Generator, 2.4576Ghz; Clock Ic Type Renesas 8V19N492-24NLGI

Description
PLL CLK GENERATOR, 2.4576GHZ; Clock IC Type:PLL Clock Generator; Frequency:2.4576GHz; No. of Outputs:5Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:-; No. of Pins:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet
Description
PLL CLK GENERATOR, 2.4576GHZ; Clock IC Type:PLL Clock Generator; Frequency:2.4576GHz; No. of Outputs:5Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:-; No. of Pins:-; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pll Clk Generator, 2.4576Ghz; Clock Ic Type Renesas - 72AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Pll Clk Generator, 2.4576Ghz; Clock Ic Type Renesas
72AC7762
Pll Clk Generator, 2.4576Ghz; Clock Ic Type Renesas 72AC7762
PLL CLK GENERATOR, 2.4576GHZ; Clock IC Type:PLL Clock Generator; Frequency:2.4576GHz; No. of Outputs:5Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:-; No. of Pins:-; Operating Temperature Min:-; RoHS Compliant: Yes

PLL CLK GENERATOR, 2.4576GHZ; Clock IC Type:PLL Clock Generator; Frequency:2.4576GHz; No. of Outputs:5Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:-; No. of Pins:-; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 72AC7762
Product Name Pll Clk Generator, 2.4576Ghz; Clock Ic Type Renesas
Device Type PLL Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details