Renesas Electronics Corporation Clock and Timing IC 8V19N490ABDGI

Description
IC JITTER ATTEN 100CABGA Product overview: 8V19N490ABDGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V19N490ABDGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC JITTER ATTEN 100CABGA Product overview: 8V19N490ABDGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V19N490ABDGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-8V19N490ABDGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-8V19N490ABDGI
Clock and Timing IC 728-8V19N490ABDGI
IC JITTER ATTEN 100CABGA Product overview: 8V19N490ABDGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V19N490ABDGI can be used for catalog matching and distributor lookup.

IC JITTER ATTEN 100CABGA Product overview: 8V19N490ABDGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V19N490ABDGI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1041550-8V19N490ABDGI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1041550-8V19N490ABDGI
Win Source Part Number: 1041550-8V19N490ABDG I Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: FemtoClock® NG Type: Jitter Attenuator Package: Tray Standard Package: 1 Mounting: SMD (SMT) Input: Clock PLL: Yes Package / Case: 100-TBGA Supplier Device Package: 100-CABGA (11x11) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3863 Base Product Number: 8V19N490

Win Source Part Number: 1041550-8V19N490ABDGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Type: Jitter Attenuator
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock
PLL: Yes
Package / Case: 100-TBGA
Supplier Device Package: 100-CABGA (11x11)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3863
Base Product Number: 8V19N490

Buy Now
Clock Synthesizer/jitter Attenuator; Frequency Renesas - 71AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Clock Synthesizer/jitter Attenuator; Frequency Renesas
71AC4010
Clock Synthesizer/jitter Attenuator; Frequency Renesas 71AC4010
CLOCK SYNTHESIZER/JITTER ATTENUATOR; Frequency:2.94912GHz ; No. of Outputs:18Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:BGA; No. of Pins:100Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CLOCK SYNTHESIZER/JITTER ATTENUATOR; Frequency:2.94912GHz; No. of Outputs:18Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:BGA; No. of Pins:100Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V19N490ABDGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
8V19N490ABDGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 8V19N490ABDGI
IC JITTER ATTENUATOR 100CABGA

IC JITTER ATTENUATOR 100CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 8V19N490ABDGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
8V19N490ABDGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 8V19N490ABDGI
IC JITTER ATTEN 100CABGA

IC JITTER ATTEN 100CABGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-8V19N490ABDGI 1041550-8V19N490ABDGI 71AC4010 8V19N490ABDGI 8V19N490ABDGI
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Synthesizer/jitter Attenuator; Frequency Renesas Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tray Surface Mount; 100-TBGA BGA Surface Mount; Surface Mount
Supply Voltage ? to 3.3 volts 3.13 to 3.46 volts
Frequency 2000 MHz 2949 MHz
Unlock Full Specs
to access all available technical data