IC JITTER ATTEN 81FPBGA Product overview: 8V19N470BFGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8V19N470BFGI can be used for catalog matching and distributor lookup.
Jitter Attenuator IC 2.949GHz 1 81-LFBGA
Win Source Part Number: 1041551-8V19N470BFGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock® NG
Type: Jitter Attenuator
Package: Tray
Frequency - Max: 2.949GHz
Number of Circuits: 1
Standard Package: 360
Mounting: SMD (SMT)
Output: LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.3V
Package / Case: 81-LFBGA
Supplier Device Package: 81-FPBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-4192,-800-4192
Base Product Number: 8V19N470
Product Status: Not For New Designs
IC JITTER ATTEN 81FPBGA
IC JITTER ATTENUATOR 81CABGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8V19N470BFGI | 800-4192-ND | 1041551-8V19N470BFGI | 8V19N470BFGI | 8V19N470BFGI |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVDS, LVPECL | LVPECL; LVDS | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | ECL; PECL; LVPECL; LVDS; LVDS, LVPECL | |
| Package Type | Tray | Surface Mount; 81-LFBGA | Surface Mount; 81-LFBGA | Surface Mount; Surface Mount | |
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| Frequency | 2949 MHz | 2949 MHz | 2949 MHz | 2949 MHz | 2949 MHz |