FANOUT BUFFER, 3GHZ, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:40Pins; Operating Temperature RoHS Compliant: Yes
1:8 UNIVERSAL DIFFERENTIAL FANOU
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 72AC7761 | 8T79S308NLGI |
| Product Name | Fanout Buffer, 3Ghz, -40 To 105Deg C; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |